E-Switch, Inc. Pushbutton Switches PA511C

Description
PUSHBUTTON, 16A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
PUSHBUTTON, 16A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-PA511C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PA511C
Pushbutton Switches 1400-PA511C
PUSHBUTTON, 16A, SPST, Off-On, Quick Connect - 0.187"

PUSHBUTTON, 16A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PA511C
Switches - Pushbutton Switches PA511C
SWITCH PUSHBUTTON SPST 16A 125V

SWITCH PUSHBUTTON SPST 16A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PA511C
Pushbutton Switches PA511C
Pushbutton Switches 16A 125/250VAC Off-On 1 Pole

Pushbutton Switches 16A 125/250VAC Off-On 1 Pole

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PA511C PA511C PA511C
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Max Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details