PUSHBUTTON, 16A, SPST, Off-On, Quick Connect - 0.187", LED, Green
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON SPST 16A 125V
Pushbutton Switches Illuminated Power DPST 16A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PA451C1021-134 | PA451C1021-134-ND | PA451C1021-134 | PA451C1021-134 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton |