Carling Technologies, Inc. Switch,Pushbutton,SPNC,Solder TerminalS,BLACK CAP P27L-BL

Description
Panel Mounting Type, Solder Lug Terminal Type, 100000 Cycles Mechanical Life, Switch Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. Switch maximum operating temperature +85 °C.
Datasheet
Description
Panel Mounting Type, Solder Lug Terminal Type, 100000 Cycles Mechanical Life, Switch Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. Switch maximum operating temperature +85 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,SPNC,Solder TerminalS,BLACK CAP - 70131574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,SPNC,Solder TerminalS,BLACK CAP
70131574
Switch,Pushbutton,SPNC,Solder TerminalS,BLACK CAP 70131574
Panel Mounting Type, Solder Lug Terminal Type, 100000 Cycles Mechanical Life, Switch Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. Switch maximum operating temperature +85 °C.

Panel Mounting Type, Solder Lug Terminal Type, 100000 Cycles Mechanical Life, Switch
Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting.
Switch maximum operating temperature +85 °C.

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
P27L-BL
Pushbutton Switches P27L-BL
Pushbutton Switches 1 POLE ON-(OFF) SLDR

Pushbutton Switches 1 POLE ON-(OFF) SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
P27L-BL
Switches - Pushbutton Switches P27L-BL
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70131574 P27L-BL P27L-BL
Product Name Switch,Pushbutton,SPNC,Solder TerminalS,BLACK CAP Pushbutton Switches Switches - Pushbutton Switches
Switch Function On-(Off) Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals Solder Pin Solder Terminals
Features Has CSA Certification; Is UL listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 363611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details