Pushbutton Switch SPDT Standard Panel Mount, Front
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Quick Connect - 0.110"
Pushbutton Switches ILLUM PUSHBUTTON SPDT 8A 125V
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 8A, 125VAC; Product Range:P16 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 8A 125V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5911-ND | 1400-P16OAR110RED | P16OAR110RED | 15N8608 | P16OAR110RED |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 8A, 125Vac; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | ||||
| Max Current Rating | 6 to 8 amps | 8 amps | 8 amps | 8 amps |