Pushbutton Switches ILLUM PUSHBUTTON SPDT 8A 125V
SWITCH PUSHBUTTON SPDT 8A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | P16OAT11HGRNWHT | P16OAT11HGRNWHT |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 8 amps | 8 amps |
| Max AC Voltage Rating | 250 volts | 125 volts |