E-Switch, Inc. Pushbutton Switches P227EE2B18A

Description
Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG1020-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG1020-ND
Pushbutton Switches EG1020-ND
Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear

Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Rear

Buy Now Datasheet
Switch, Pushbutton, Dpdt, 7A, 125Vac; Product Range E-Switch - 15N8687 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 7A, 125Vac; Product Range E-Switch
15N8687
Switch, Pushbutton, Dpdt, 7A, 125Vac; Product Range E-Switch 15N8687
SWITCH, PUSHBUTTON, DPDT, 7A, 125VAC; Product Range:P227 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Blue; Contact Voltage VAC:125VRoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 7A, 125VAC; Product Range:P227 Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Blue; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
P227EE2B18A
Pushbutton Switches P227EE2B18A
Pushbutton Switches DPDT PWR W/BRACKET

Pushbutton Switches DPDT PWR W/BRACKET

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
P227EE2B18A
Switches - Pushbutton Switches P227EE2B18A
SWITCH PUSHBUTTON DPDT 7A 125V

SWITCH PUSHBUTTON DPDT 7A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG1020-ND 15N8687 P227EE2B18A P227EE2B18A
Product Name Pushbutton Switches Switch, Pushbutton, Dpdt, 7A, 125Vac; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details