PUSHBUTTON SWITCH, SPST, 5A, 125VAC, THT; Product Range:P197 Series; Panel Cutout Diameter:-; Contact Configuration:SPST; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; IP Rating:- RoHS Compliant: Yes
Pushbutton Switches 10A 125 VAC Latching PC Pin 12.2mm
SWITCH PUSHBUTTON SPST 5A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 15N8643 | P197EEPC | P197EEPC |
| Product Name | Pushbutton Switch, Spst, 5A, 125Vac, Tht; Product Range E-Switch | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Latching | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Features | RoHS | ||
| Terminal Type | Solder Pin |