PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Quick Connect - 0.110", LED, Green
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches ILLUM PUSHBUTTON GRN/GRN 24VDC
SWITCH PUSHBUTTON SPDT 8A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-P16OAR1KGRNGRN | EG5912-ND | P16OAR1KGRNGRN | P16OAR1KGRNGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Max Current Rating | 8 amps | 6 to 8 amps | 8 amps | 8 amps |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | ||
| Terminal Type | Quick Connect/Blade |