SWITCH PUSHBUTTON SPDT 8A 125V
Pushbutton Switches ILLUM PUSHBUTTON SPDT 8A 125V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | P16OAR110G | P16OAR110G |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Max Current Rating | 8 amps |