TE Connectivity Pushbutton Switches MPS-203R

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1775-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1775-ND
Pushbutton Switches 450-1775-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPS-203R
Pushbutton Switches MPS-203R
Pushbutton Switches MPS-203R

Pushbutton Switches MPS-203R

Buy Now Datasheet
Switch, Pushbutton , Dpdt, 3A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity - 61T5606 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton , Dpdt, 3A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity
61T5606
Switch, Pushbutton , Dpdt, 3A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity 61T5606
SWITCH, PUSHBUTTON , DPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON , DPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MPS-203R
Switches - Pushbutton Switches MPS-203R
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1775-ND MPS-203R 61T5606 MPS-203R
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton , Dpdt, 3A, 125Vac, Solder Lug; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Lug Solder Terminals
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010C24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details