ElectroSwitch Corp. Pushbutton Switches PB-12600ZQ

Description
Pushbutton Switches 3A 250AC ON-NONE(ON) Solder Lug No Cap
Datasheet
Description
Pushbutton Switches 3A 250AC ON-NONE(ON) Solder Lug No Cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
PB-12600ZQ
Pushbutton Switches PB-12600ZQ
Pushbutton Switches 3A 250AC ON-NONE(ON) Solder Lug No Cap

Pushbutton Switches 3A 250AC ON-NONE(ON) Solder Lug No Cap

Buy Now Datasheet
Switch, Pushbutton, PB Series, Solder Lug, SPDT, On-(On), 6A@125VAC, 3A@250VAC - 70152323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, PB Series, Solder Lug, SPDT, On-(On), 6A@125VAC, 3A@250VAC
70152323
Switch, Pushbutton, PB Series, Solder Lug, SPDT, On-(On), 6A@125VAC, 3A@250VAC 70152323
Pushbutton Switch, Panel Mounting Type, 6 A @ 125 VAC Current Rating, SPDT Contact Form Contact resistance 10 milliohms (Max.) Switch dielectric strength 1000 V (RMS) @ sea level.

Pushbutton Switch, Panel Mounting Type, 6 A @ 125 VAC Current Rating, SPDT Contact Form

  • Contact resistance 10 milliohms (Max.)
    Switch dielectric strength 1000 V (RMS) @ sea level.
Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB-12600ZQ
Switches - Pushbutton Switches PB-12600ZQ
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PB-12600ZQ 70152323 PB-12600ZQ
Product Name Pushbutton Switches Switch, Pushbutton, PB Series, Solder Lug, SPDT, On-(On), 6A@125VAC, 3A@250VAC Switches - Pushbutton Switches
Features RoHS Has CSA Certification; Is UL listed
Max Current Rating 6 amps 6 amps 6 amps
Max AC Voltage Rating 250 volts 250 volts 125 volts
Switch Function On-None-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 82574442 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details