PUSHBUTTON, 16A, DPST, Off-(On), Quick Connect - 0.187"
Pushbutton Switch DPST-NO Standard Panel Mount, Snap-In
Pushbutton Switches Off-(On)Blk
SWITCH PUSH DPST-NO 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PA4R1EC1100 | EG4691-ND | PA4R1EC1100 | PA4R1EC1100 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | |
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |
| Actuator Specifications | Rectangular, Button, Rubber Cap | Raised (Plunger Style) Pushbutton | ||
| Configuration | Normally Open (NO) |