E-Switch, Inc. Pushbutton Switches PA4C12C1100

Description
Pushbutton Switch DPST Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch DPST Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PA4C12C1100-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
PA4C12C1100-ND
Pushbutton Switches PA4C12C1100-ND
Pushbutton Switch DPST Standard Panel Mount, Snap-In

Pushbutton Switch DPST Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 1400-PA4C12C1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PA4C12C1100
Pushbutton Switches 1400-PA4C12C1100
PUSHBUTTON

PUSHBUTTON

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PA4C12C1100
Switches - Pushbutton Switches PA4C12C1100
SWITCH PUSHBUTTON DPST 16A 125V

SWITCH PUSHBUTTON DPST 16A 125V

Supplier's Site
Pushbutton Switch, Dpst, 16A, 250Vac, Qc; Product Range E-Switch - 49Y5199 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpst, 16A, 250Vac, Qc; Product Range E-Switch
49Y5199
Pushbutton Switch, Dpst, 16A, 250Vac, Qc; Product Range E-Switch 49Y5199
PUSHBUTTON SWITCH, DPST, 16A, 250VAC, QC; Product Range:PA4 Series; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPST, 16A, 250VAC, QC; Product Range:PA4 Series; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PA4C12C1100-ND 1400-PA4C12C1100 PA4C12C1100 49Y5199
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switch, Dpst, 16A, 250Vac, Qc; Product Range E-Switch
Actuator Specifications Rectangular, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST Double Pole, Single Throw (DPST); DPST
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details