E-Switch, Inc. Pushbutton Switches P16OAT110BLU

Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Quick Connect - 0.110"
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Quick Connect - 0.110"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-P16OAT110BLU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-P16OAT110BLU
Pushbutton Switches 1400-P16OAT110BLU
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Quick Connect - 0.110"

PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-(On), Quick Connect - 0.110"

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
P16OAT110BLU
Switches - Pushbutton Switches P16OAT110BLU
SWITCH PUSHBUTTON SPDT 8A 125V

SWITCH PUSHBUTTON SPDT 8A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
P16OAT110BLU
Pushbutton Switches P16OAT110BLU
Pushbutton Switches ILLUM PUSHBUTTON SPDT 8A 125V

Pushbutton Switches ILLUM PUSHBUTTON SPDT 8A 125V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-P16OAT110BLU P16OAT110BLU P16OAT110BLU
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Max Current Rating 8 amps 8 amps 8 amps
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2488219-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details