Pushbutton Switches ILLUM PUSHBUTTON RED/RED 24VDC
SWITCH PUSHBUTTON SPDT 8A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-P16OAR1KREDRED | P16OAR1KREDRED | P16OAR1KREDRED |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 8 amps | 8 amps | |
| Max AC Voltage Rating | 250 volts | 125 volts |