TE Connectivity Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 160 163 164 165 166 167 168 169 170 171 172 173 174 175 180 190 200 210 220 230 250 300 350 400 423
Product Name Notes
Body Features Circular Connector Insert Type : Pin Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power...
Body Features Circular Connector Insert Type : Pin Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio n Circuit Application : Power...
Body Features Circular Connector Insert Type : Pin Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 9 Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 16 -...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .75 - .93 Wire Size (AWG) : 16 -...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 9 Wire Size (AWG) : 8 Operation/Applicatio n Circuit...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Socket Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series :...
Body Features Circular Connector Insert Type : Socket Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power...
Body Features Circular Connector Insert Type : Socket Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio n Circuit Application : Power...
Body Features Circular Connector Insert Type : Socket Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 9 Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 16 -...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .75 - .93 Wire Size (AWG) : 16 -...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 9 Wire Size (AWG) : 8 Operation/Applicatio n Circuit...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gray Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 8 Operation/Applicatio n Circuit Application : Power & Signal...
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material :...
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory...
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn...
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Peripheral Seal Material : Silicone Primary...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color :...
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color :...
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Number of Positions : 3 Number of Power Positions : 0 Number of...
Body Features Circular Connector Insulation Material Type : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Number of Positions : 5 Number of Power Positions : 0 Number of...
Body Features Insulation Material : LCP (Liquid Crystal Polymer) Configuration Features Number of Positions : 4 Number of Power Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size...
Body Features Insulation Material : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 18 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 20 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 22 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 24 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product...
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Connector...

<< Prev Next >>