TE Connectivity Circular Connector Contact Inserts Y5015-000000100118

Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : CIRH Other Connector Accessory Comment : For use with CIRH connectors. See catalog for additional product information. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal
Request a Quote
Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : CIRH Other Connector Accessory Comment : For use with CIRH connectors. See catalog for additional product information. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - Y5015-000000100118 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
Y5015-000000100118
Circular Connector Contact Inserts Y5015-000000100118
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : CIRH Other Connector Accessory Comment : For use with CIRH connectors. See catalog for additional product information. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal

Body Features


  • Circular Connector Insert Type : Socket
  • Primary Product Color : Gold

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (AWG) : 16

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : CIRH

Other


  • Connector Accessory Comment : For use with CIRH connectors. See catalog for additional product information.

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number Y5015-000000100118
Product Name Circular Connector Contact Inserts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060774-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
Standard Circular Connectors - 1-1589065-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
13A 250V Electronic Connector - 436-1-206934-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Current Rating 13.0 amps
View Details
4 suppliers
Standard Circular Connectors - 1-2823450-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers