Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 10
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Reverse Gender : Yes
Electrical Characteristics Operating Voltage (VAC) : 700 Operating Voltage (VDC) : 1250
Housing Features Circular Connector Shell Size : 18
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature Type : Square Flange
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Other Field Serviceable : Yes Position Locations Omitted : All
Packaging Features Packaging Quantity : 10
Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Assembly Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
- Shell Base Material : Aluminum Alloy
- Shell Plating Material : Black Chromate Over Zn Cobalt
Configuration Features
- Contacts Preloaded : No
- Factory Installed Backshell : Without
- Number of Positions : 10
Contact Features
- Circular Connector Contact Type : Pin
- Contact Layout Arrangement : Circular
- Reverse Gender : Yes
Electrical Characteristics
- Operating Voltage (VAC) : 700
- Operating Voltage (VDC) : 1250
Housing Features
- Circular Connector Shell Size : 18
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Bayonet
- Panel Mount Feature Type : Square Flange
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Other
- Field Serviceable : Yes
- Position Locations Omitted : All
Packaging Features
Product Type Features
- Accessory Color : Black
- Circular Connector Type : Receptacle
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire, Cable-to-Cable
- Prewired : No
- Product Type : Connector Assembly
- Shell Type : Metal
Usage Conditions
- IP Water Sealing Level : IP67
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]