Y5015-000000100026 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsY5015-000000100026
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 13
Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 32 - A13 Reverse Gender : Yes
Housing Features Circular Connector Shell Size : 32
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Other Field Serviceable : Yes Position Locations Omitted : All
Packaging Features Packaging Quantity : 10
Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 13
Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 32 - A13 Reverse Gender : Yes
Housing Features Circular Connector Shell Size : 32
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Other Field Serviceable : Yes Position Locations Omitted : All
Packaging Features Packaging Quantity : 10
Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt
Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 13
Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 32 - A13 Reverse Gender : Yes
Housing Features Circular Connector Shell Size : 32
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Other Field Serviceable : Yes Position Locations Omitted : All
Packaging Features Packaging Quantity : 10
Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
Circular Connector Insulation Material Type : Low Fire Hazard Rubber
Shell Base Material : Aluminum Alloy
Shell Plating Material : Black Chromate Over Zn Cobalt
Configuration Features
Contacts Preloaded : No
Factory Installed Backshell : Without
Number of Positions : 13
Contact Features
Circular Connector Contact Type : Socket
Contact Layout Arrangement : 32 - A13
Reverse Gender : Yes
Housing Features
Circular Connector Shell Size : 32
Mechanical Attachment
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Bayonet
Operation/Application
Circuit Application : Power & Signal
Shielded : Yes
Other
Field Serviceable : Yes
Position Locations Omitted : All
Packaging Features
Packaging Quantity : 10
Product Type Features
Accessory Color : Black
Circular Connector Type : Receptacle
Connector & Contact Terminates To : Wire & Cable
Connector System : Wire-to-Wire, Cable-to-Cable
Prewired : No
Product Type : Connector
Shell Type : Metal
Usage Conditions
IP Water Sealing Level : IP67
Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]