TE ConnectivityCircular Connector Contact InsertsY5015-000000078031
Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16
Operation/Applicatio
n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP
Other Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors.
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable
Termination Features Termination Method to Wire & Cable : Crimp Terminal
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16
Operation/Applicatio
n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP
Other Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors.
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable
Termination Features Termination Method to Wire & Cable : Crimp Terminal
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16
Operation/Applicatio
n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP
Other Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors.
Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable
Termination Features Termination Method to Wire & Cable : Crimp Terminal
Body Features
Circular Connector Insert Type : Socket
Primary Product Color : Gold
Contact Features
Contact Base Material : Copper Alloy
Dimensions
Wire Size (MMSQ) : .93 - 1.5
Wire Size (AWG) : 16
Operation/Application
Circuit Application : Power & Signal
Compatible With Connector Series : TECIRP
Other
Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors.
Packaging Features
Packaging Method : Bag/Box
Packaging Quantity : 1000
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector System : Cable-to-Cable
Termination Features
Termination Method to Wire & Cable : Crimp Terminal
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
Y5015-000000078031
Product Name
Circular Connector Contact Inserts
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector