TE ConnectivityCircular Connector AdaptersY5015-000000078001
Description
Body Features Primary Product Color : Black
Housing Features Body Orientation : Straight
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Connector Accessory Comment : Heatshrink
Packaging Features Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Housing Features Body Orientation : Straight
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Connector Accessory Comment : Heatshrink
Packaging Features Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Black
Housing Features Body Orientation : Straight
Operation/Applicatio
n Compatible With Connector Shell Size : 24
Other Connector Accessory Comment : Heatshrink
Packaging Features Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Black
Housing Features
Body Orientation : Straight
Operation/Application
Compatible With Connector Shell Size : 24
Other
Connector Accessory Comment : Heatshrink
Packaging Features
Packaging Quantity : 50
Product Type Features
Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]