TE Connectivity Standard Circular Connectors Y5015-000000100151

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 35 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 40 - A35 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 40 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Wire-to-Wire Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 35 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 40 - A35 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 40 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Wire-to-Wire Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - Y5015-000000100151 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
Y5015-000000100151
Standard Circular Connectors Y5015-000000100151
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 35 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 40 - A35 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 40 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Wire-to-Wire Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Rubber
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Chromate Over Zn Cobalt

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Number of Positions : 35

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 40 - A35
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 40

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes
  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Accessory Color : Black
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Wire-to-Wire
  • Prewired : No
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
Fixed Pin Connector Amp - Te Connectivity - 75AC3819 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Pin Connector Amp - Te Connectivity
75AC3819
Fixed Pin Connector Amp - Te Connectivity 75AC3819
FIXED PIN CONNECTOR

FIXED PIN CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Y5015-000000100151 75AC3819
Product Name Standard Circular Connectors Fixed Pin Connector Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Connector Accessories - A107327-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Standard Circular Connectors - 1-1589061-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 34 AWG
View Details