Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel
Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2
Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes
Dimensions Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Circular Connector Shell Size : 18
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Field Serviceable : No
Packaging Features Packaging Quantity : 1
Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : Yes Sealable : Yes Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Circular Connector Insulation Material Type : Polyamide 66 GF25
- Environmental Protection Type : Sealed
- Hermetically Sealed : Yes
- O-Ring Material : Silicone
- Peripheral Seal Material : Silicone
- Primary Product Color : Black
- Shell Base Material : Copper Alloy
- Shell Plating Material : Nickel
Configuration Features
- Contacts Preloaded : Yes
- Factory Installed Backshell : No
- Keying & Polarized Position Locations : A
- Number of Positions : 2
- Number of Signal Positions : 2
Contact Features
- Circular Connector Contact Type : Pin
- Contact Current Rating (Max) (AMP) : 4
- Reverse Gender : Yes
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Circular Connector Shell Size : 18
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
- Connector Mounting Type : Panel Mount & Wire Mount
- Mating Alignment Type : Keyed
- Polarization Code : A
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
Packaging Features
Product Type Features
- Assembly Requirement : Factory Assembled
- Assembly Type : Electrical Connector
- Circular Connector Shell Type : Metal-Shell
- Circular Connector Type : Circular Connector Plug
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Panel
- Prewired : Yes
- Sealable : Yes
- Shell Type : Metal
Usage Conditions
- IP Water Sealing Level : IP67
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]