TE Connectivity Circular Connector Adapters Y5015-000000077974

Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - Y5015-000000077974 - TE Connectivity
Berwyn, PA, United States
Circular Connector Adapters
Y5015-000000077974
Circular Connector Adapters Y5015-000000077974
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 36 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Housing Features


  • Body Orientation : Straight

Operation/Application


  • Compatible With Connector Shell Size : 36

Other


  • Connector Accessory Comment : Heatshrink

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Straight Heatshrink Screen Adapter Amp - Te Connectivity - 42AJ2157 - Newark, An Avnet Company
Chicago, IL, United States
Straight Heatshrink Screen Adapter Amp - Te Connectivity
42AJ2157
Straight Heatshrink Screen Adapter Amp - Te Connectivity 42AJ2157
STRAIGHT HEATSHRINK SCREEN ADAPTER

STRAIGHT HEATSHRINK SCREEN ADAPTER

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Y5015-000000077974 42AJ2157
Product Name Circular Connector Adapters Straight Heatshrink Screen Adapter Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 1734-1090-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details