TE ConnectivityStandard Circular ConnectorsT4144415031-000
Description
Body Features Insulation Material : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel
Configuration Features Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Reverse Gender : Yes
Housing Features Circular Connector Shell Size : 12
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Accessory Color : Black Assembly Type : Electrical Connector Connector Style : Plug Connector System : Wire-to-Board Prewired : No Product Type : Connector Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel
Configuration Features Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Reverse Gender : Yes
Housing Features Circular Connector Shell Size : 12
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Accessory Color : Black Assembly Type : Electrical Connector Connector Style : Plug Connector System : Wire-to-Board Prewired : No Product Type : Connector Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Insulation Material : Polyamide GF Shell Base Material : Brass Shell Plating Material : Nickel
Configuration Features Number of Positions : 3 Number of Power Positions : 0 Number of Signal Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Reverse Gender : Yes
Housing Features Circular Connector Shell Size : 12
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Accessory Color : Black Assembly Type : Electrical Connector Connector Style : Plug Connector System : Wire-to-Board Prewired : No Product Type : Connector Sealable : Yes Shell Type : Metal
Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Insulation Material : Polyamide GF
Shell Base Material : Brass
Shell Plating Material : Nickel
Configuration Features
Number of Positions : 3
Number of Power Positions : 0
Number of Signal Positions : 3
Contact Features
Contact Current Rating (Max) (AMP) : 4
Contact Type : Pin
Reverse Gender : Yes
Housing Features
Circular Connector Shell Size : 12
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment Type : Keyed
Mating Retention : With
Polarization Code : B
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Accessory Color : Black
Assembly Type : Electrical Connector
Connector Style : Plug
Connector System : Wire-to-Board
Prewired : No
Product Type : Connector
Sealable : Yes
Shell Type : Metal
Usage Conditions
IP Dust Sealing Level : 6
IP Water Sealing Level : 7
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
T4144415031-000
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Board Connector