TE Connectivity Standard Circular Connectors Y5015-000000100141

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 28 - 21 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 28 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Wire-to-Wire Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 28 - 21 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 28 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Wire-to-Wire Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - Y5015-000000100141 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
Y5015-000000100141
Standard Circular Connectors Y5015-000000100141
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 37 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 28 - 21 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 28 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Panel Mount Feature : With Panel Mount Feature Type : Square Flange Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Wire-to-Wire Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Rubber
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Chromate Over Zn Cobalt

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Number of Positions : 37

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 28 - 21
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 28

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Square Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes
  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Accessory Color : Black
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Wire-to-Wire
  • Prewired : No
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
Comm Circular Connect

Comm Circular Connect

Buy Now
Fixed Pin Connector Amp - Te Connectivity - 42AJ2185 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Pin Connector Amp - Te Connectivity
42AJ2185
Fixed Pin Connector Amp - Te Connectivity 42AJ2185
FIXED PIN CONNECTOR

FIXED PIN CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Y5015-000000100141 Y5015-000000100141 42AJ2185
Product Name Standard Circular Connectors Fixed Pin Connector Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Electronic Connector - 332-0007-008-100 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
2 suppliers
Standard Circular Connectors - 1-2312501-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers