TE Connectivity Circular Connector Adapters Y5015-000000077992

Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - Y5015-000000077992 - TE Connectivity
Berwyn, PA, United States
Circular Connector Adapters
Y5015-000000077992
Circular Connector Adapters Y5015-000000077992
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 28 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Housing Features


  • Body Orientation : Straight

Operation/Application


  • Compatible With Connector Shell Size : 28

Other


  • Connector Accessory Comment : Heatshrink

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Straight Heatshrink Screen Adapter Amp - Te Connectivity - 42AJ2163 - Newark, An Avnet Company
Chicago, IL, United States
Straight Heatshrink Screen Adapter Amp - Te Connectivity
42AJ2163
Straight Heatshrink Screen Adapter Amp - Te Connectivity 42AJ2163
STRAIGHT HEATSHRINK SCREEN ADAPTER

STRAIGHT HEATSHRINK SCREEN ADAPTER

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Y5015-000000077992 42AJ2163
Product Name Circular Connector Adapters Straight Heatshrink Screen Adapter Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1062-20-0177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 15 to 22 AWG
View Details
2 suppliers
Circular Connector Assemblies - 1-208223-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details