TE Connectivity Standard Circular Connectors Y5015-000000100024

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 32 - 76 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 32 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 32 - 76 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 32 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - Y5015-000000100024 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
Y5015-000000100024
Standard Circular Connectors Y5015-000000100024
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Rubber Shell Base Material : Aluminum Alloy Shell Plating Material : Black Chromate Over Zn Cobalt Configuration Features Contacts Preloaded : No Factory Installed Backshell : Without Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 32 - 76 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 32 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : All Packaging Features Packaging Quantity : 10 Product Type Features Accessory Color : Black Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Cable-to-Cable Prewired : No Product Type : Connector Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Rubber
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Chromate Over Zn Cobalt

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : Without
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : 32 - 76
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 32

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : Yes
  • Position Locations Omitted : All

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Accessory Color : Black
  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Prewired : No
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
Comm Circular Connect

Comm Circular Connect

Buy Now
Free Socket Connector Amp - Te Connectivity - 75AC3786 - Newark, An Avnet Company
Chicago, IL, United States
Free Socket Connector Amp - Te Connectivity
75AC3786
Free Socket Connector Amp - Te Connectivity 75AC3786
FREE SOCKET CONNECTOR

FREE SOCKET CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Y5015-000000100024 Y5015-000000100024 75AC3786
Product Name Standard Circular Connectors Free Socket Connector Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0104-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Accessories - 1734-1-2371245-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-BK4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-1-2407269-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details