TE Connectivity Circular Connector Contact Inserts Y5015-000000078035

Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP Other Connector Accessory Comment : For use with TECIRP connectors., See catalog for additional product information. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal
Request a Quote
Description
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP Other Connector Accessory Comment : For use with TECIRP connectors., See catalog for additional product information. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - Y5015-000000078035 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
Y5015-000000078035
Circular Connector Contact Inserts Y5015-000000078035
Body Features Circular Connector Insert Type : Socket Primary Product Color : Gold Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 3 Wire Size (AWG) : 12 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP Other Connector Accessory Comment : For use with TECIRP connectors., See catalog for additional product information. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal

Body Features


  • Circular Connector Insert Type : Socket
  • Primary Product Color : Gold

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : 2.5 - 3
  • Wire Size (AWG) : 12

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : TECIRP

Other


  • Connector Accessory Comment : For use with TECIRP connectors., See catalog for additional product information.

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number Y5015-000000078035
Product Name Circular Connector Contact Inserts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134724-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers
Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details