TE Connectivity Circular Connector Contact Inserts Y5015-000000078034

Description
Body Features Circular Connector Insert Type : Pin Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP Other Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal
Request a Quote
Description
Body Features Circular Connector Insert Type : Pin Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP Other Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - Y5015-000000078034 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
Y5015-000000078034
Circular Connector Contact Inserts Y5015-000000078034
Body Features Circular Connector Insert Type : Pin Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .93 - 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : TECIRP Other Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors. Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Crimp Terminal

Body Features


  • Circular Connector Insert Type : Pin

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : .93 - 1.5
  • Wire Size (AWG) : 16

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : TECIRP

Other


  • Connector Accessory Comment : See catalog for additional product information., For use with TECIRP connectors.

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number Y5015-000000078034
Product Name Circular Connector Contact Inserts
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337427-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Standard Circular Connectors - 1-1589055-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers