TE Connectivity Circular Connector Adapters Y5015-000000077967

Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - Y5015-000000077967 - TE Connectivity
Berwyn, PA, United States
Circular Connector Adapters
Y5015-000000077967
Circular Connector Adapters Y5015-000000077967
Body Features Primary Product Color : Black Housing Features Body Orientation : Right Angle Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Housing Features


  • Body Orientation : Right Angle

Operation/Application


  • Compatible With Connector Shell Size : 40

Other


  • Connector Accessory Comment : Heatshrink

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors

Connectors

Buy Now
90 Degree Heatshrink Screen Adaptor Amp - Te Connectivity - 42AJ2156 - Newark, An Avnet Company
Chicago, IL, United States
90 Degree Heatshrink Screen Adaptor Amp - Te Connectivity
42AJ2156
90 Degree Heatshrink Screen Adaptor Amp - Te Connectivity 42AJ2156
90 DEGREE HEATSHRINK SCREEN ADAPTOR

90 DEGREE HEATSHRINK SCREEN ADAPTOR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Y5015-000000077967 Y5015-000000077967 42AJ2156
Product Name Circular Connector Adapters 90 Degree Heatshrink Screen Adaptor Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products