TE Connectivity Circular Connector Adapters Y5015-000000077965

Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Adapters - Y5015-000000077965 - TE Connectivity
Berwyn, PA, United States
Circular Connector Adapters
Y5015-000000077965
Circular Connector Adapters Y5015-000000077965
Body Features Primary Product Color : Black Housing Features Body Orientation : Straight Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Connector Accessory Comment : Heatshrink Packaging Features Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Housing Features


  • Body Orientation : Straight

Operation/Application


  • Compatible With Connector Shell Size : 40

Other


  • Connector Accessory Comment : Heatshrink

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Protection & Strain Relief Accessory Type : Heatshrink Screen Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number Y5015-000000077965
Product Name Circular Connector Adapters
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312527-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers