TE Connectivity Standard Circular Connectors YACT00WB-G-EL58S00

Description
Body Features Hermetically Sealed : No Insulation Material : Thermoset Shell Base Material : Composite, Aluminum Contact Features Contact Type : Socket Reverse Gender : Yes Housing Features Circular Connector Shell Size : G (21) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Wire Product Type : Backshell Sealable : Yes Shell Type : Metal
Request a Quote
Description
Body Features Hermetically Sealed : No Insulation Material : Thermoset Shell Base Material : Composite, Aluminum Contact Features Contact Type : Socket Reverse Gender : Yes Housing Features Circular Connector Shell Size : G (21) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Wire Product Type : Backshell Sealable : Yes Shell Type : Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - YACT00WB-G-EL58S00 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
YACT00WB-G-EL58S00
Standard Circular Connectors YACT00WB-G-EL58S00
Body Features Hermetically Sealed : No Insulation Material : Thermoset Shell Base Material : Composite, Aluminum Contact Features Contact Type : Socket Reverse Gender : Yes Housing Features Circular Connector Shell Size : G (21) Mechanical Attachment Mating Retention : With Operation/Applicatio n Shielded : Yes Product Type Features Assembly Type : Electrical Connector Connector & Contact Terminates To : Wire & Cable Connector Style : Plug Connector System : Wire-to-Wire Product Type : Backshell Sealable : Yes Shell Type : Metal

Body Features


  • Hermetically Sealed : No
  • Insulation Material : Thermoset
  • Shell Base Material : Composite, Aluminum

Contact Features


  • Contact Type : Socket
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : G (21)

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Shielded : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Style : Plug
  • Connector System : Wire-to-Wire
  • Product Type : Backshell
  • Sealable : Yes
  • Shell Type : Metal
Buy Now
adapters - YACT00WB-G-EL58S00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now
Swedesboro, NJ, United States
S RELIEF STR

S RELIEF STR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number YACT00WB-G-EL58S00 YACT00WB-G-EL58S00
Product Name Standard Circular Connectors adapters
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337613-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565086-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Standard Circular Connectors - 1-2823447-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Circular Connector Contacts - 17-1-1437709-4TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 24 AWG
View Details