TE Connectivity Standard Circular Connectors T4183000804-100

Description
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4183000804-100 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4183000804-100
Standard Circular Connectors T4183000804-100
Body Features Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Circuit Application : Signal Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Connector Product Type : Connector Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Connector Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number T4183000804-100
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 106046-31-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-097-0180-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details