NOSHOK, Inc. Heavy Duty Pressure Transducer 5000 PSIG 615-5000-1-5-2-1

Description
Product Highlights Designed for heavy duty applications requiring high accuracy and durability Extreme high pressure ranges from vacuum to 145,000 psi; Absolute ranges from 15 psia to 300 psia Span and zero adjustments Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Excellent accuracy, shock resistance, and long term reliability Rugged corrosion-resistant stainless steel construction Available in a wide variety of electrical and process configurations Compatible with NOSHOK 1900C and 2000 Series Smart System Indicators Also available with our 1800 Series Attachable Loop Indicator CE compliant to suppress RFI, EMI and ESD Final calibration tests prior to shipment ensures 100% "out of the box" reliability
Description
Product Highlights Designed for heavy duty applications requiring high accuracy and durability Extreme high pressure ranges from vacuum to 145,000 psi; Absolute ranges from 15 psia to 300 psia Span and zero adjustments Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Excellent accuracy, shock resistance, and long term reliability Rugged corrosion-resistant stainless steel construction Available in a wide variety of electrical and process configurations Compatible with NOSHOK 1900C and 2000 Series Smart System Indicators Also available with our 1800 Series Attachable Loop Indicator CE compliant to suppress RFI, EMI and ESD Final calibration tests prior to shipment ensures 100% "out of the box" reliability

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pressure Transducer 5000 PSIG - 615-5000-1-5-2-1 - Transcat, Inc.
Rochester, NY, USA
Heavy Duty Pressure Transducer 5000 PSIG
615-5000-1-5-2-1
Heavy Duty Pressure Transducer 5000 PSIG 615-5000-1-5-2-1
Product Highlights Designed for heavy duty applications requiring high accuracy and durability Extreme high pressure ranges from vacuum to 145,000 psi; Absolute ranges from 15 psia to 300 psia Span and zero adjustments Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Excellent accuracy, shock resistance, and long term reliability Rugged corrosion-resistant stainless steel construction Available in a wide variety of electrical and process configurations Compatible with NOSHOK 1900C and 2000 Series Smart System Indicators Also available with our 1800 Series Attachable Loop Indicator CE compliant to suppress RFI, EMI and ESD Final calibration tests prior to shipment ensures 100% "out of the box" reliability

Product Highlights

  • Designed for heavy duty applications requiring high accuracy and durability
  • Extreme high pressure ranges from vacuum to 145,000 psi; Absolute ranges from 15 psia to 300 psia
  • Span and zero adjustments
  • Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
  • Excellent accuracy, shock resistance, and long term reliability
  • Rugged corrosion-resistant stainless steel construction
  • Available in a wide variety of electrical and process configurations
  • Compatible with NOSHOK 1900C and 2000 Series Smart System Indicators
  • Also available with our 1800 Series Attachable Loop Indicator
  • CE compliant to suppress RFI, EMI and ESD
  • Final calibration tests prior to shipment ensures 100% "out of the box" reliability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 615-5000-1-5-2-1
Product Name Heavy Duty Pressure Transducer 5000 PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors - 2858913 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10214498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pneumatic Pressure Sensors - 1752202 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Vacuum, Differential Pressure, Relative Pressure
Media Gas; Air, gas
View Details