NOSHOK, Inc. Heavy Duty Pressure Transducer -30inHg to 0 PSI 615-30V-2-2-2-1-ST8

Description
Product Highlights Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction Span and zero adjustments Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators
Datasheet
Description
Product Highlights Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction Span and zero adjustments Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pressure Transducer -30inHg to 0 PSI - 615-30V-2-2-2-1-ORF - Transcat, Inc.
Rochester, NY, USA
Heavy Duty Pressure Transducer -30inHg to 0 PSI
615-30V-2-2-2-1-ORF
Heavy Duty Pressure Transducer -30inHg to 0 PSI 615-30V-2-2-2-1-ORF
Product Highlights Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction Span and zero adjustments Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators

Product Highlights

  • Advanced diffused semiconductor and sputtered thin film sensor for maximum stability
  • High accuracy and long term stability
  • Ranges from vacuum to 120000 psi
  • Corrosion resistant stainless steel construction
  • Span and zero adjustments
  • Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 615-30V-2-2-2-1-ORF
Product Name Heavy Duty Pressure Transducer -30inHg to 0 PSI
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216483-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G4003-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details