DWYEROMEGA
IP-42 -- CURRENT TO PRESSURE TRANSDUCER, 4-20MA INPUT,3-15 PSI OUTPUT
DwyerOmega
Current To Pressure Transducer, 4-20mA input,3-15 psi output
IP-42
Description
Product Highlights
Service: Oil free, clean dry air filtered to 40 microns.
Input Signal: 4-20 mA.
Input Impedance: IP-42: 180 ohms; IP-43 and IP-44: 220 ohms.
Air Pressure: Minimum: 3 psig (21 kPa) above maximum output; Maximum: 100 psig (700 kPa).
Linearity: <±0.75% of span.
Hysteresis: <1% of span.
Repeatability: <0.5% of span.
Supply Pressure Sensitivity: <±0.1% of span per psig (<±0.15% of span per 10 kPa).
Power Requirements: Loop powered.
Temperature Limits: -20 to 140°F (-30 to 60°C).
Pressure Connections: 1/4" female NPT.
Electrical Connection: 1/2" female NPT.
Air Consumption: 0.03 SCFM (0.5 m³/h) typical.
Output Capacity: 4.5 SCFM (7.6 m³/h ANR) at 25 psig (175 kPa) supply; 12 SCFM (20 m³/h) at 100 psig (700 kPa) supply.
Relief Capacity: 2 SCFM (3.4 m³/h) at 5 psig (35 kPa) above 20 psig (140 kPa) setpoint.
Weight: 2.1 lb (0.94 kg).
Agency Approvals: CE, FM
Description
Product Highlights
Service: Oil free, clean dry air filtered to 40 microns.
Input Signal: 4-20 mA.
Input Impedance: IP-42: 180 ohms; IP-43 and IP-44: 220 ohms.
Air Pressure: Minimum: 3 psig (21 kPa) above maximum output; Maximum: 100 psig (700 kPa).
Linearity: <±0.75% of span.
Hysteresis: <1% of span.
Repeatability: <0.5% of span.
Supply Pressure Sensitivity: <±0.1% of span per psig (<±0.15% of span per 10 kPa).
Power Requirements: Loop powered.
Temperature Limits: -20 to 140°F (-30 to 60°C).
Pressure Connections: 1/4" female NPT.
Electrical Connection: 1/2" female NPT.
Air Consumption: 0.03 SCFM (0.5 m³/h) typical.
Output Capacity: 4.5 SCFM (7.6 m³/h ANR) at 25 psig (175 kPa) supply; 12 SCFM (20 m³/h) at 100 psig (700 kPa) supply.
Relief Capacity: 2 SCFM (3.4 m³/h) at 5 psig (35 kPa) above 20 psig (140 kPa) setpoint.
Weight: 2.1 lb (0.94 kg).
Agency Approvals: CE, FM
Datasheet
Suppliers
Current To Pressure Transducer, 4-20mA input,3-15 psi output
IP-42
Product Highlights
Service: Oil free, clean dry air filtered to 40 microns.
Input Signal: 4-20 mA.
Input Impedance: IP-42: 180 ohms; IP-43 and IP-44: 220 ohms.
Air Pressure: Minimum: 3 psig (21 kPa) above maximum output; Maximum: 100 psig (700 kPa).
Linearity: <±0.75% of span.
Hysteresis: <1% of span.
Repeatability: <0.5% of span.
Supply Pressure Sensitivity: <±0.1% of span per psig (<±0.15% of span per 10 kPa).
Power Requirements: Loop powered.
Temperature Limits: -20 to 140°F (-30 to 60°C).
Pressure Connections: 1/4" female NPT.
Electrical Connection: 1/2" female NPT.
Air Consumption: 0.03 SCFM (0.5 m³/h) typical.
Output Capacity: 4.5 SCFM (7.6 m³/h ANR) at 25 psig (175 kPa) supply; 12 SCFM (20 m³/h) at 100 psig (700 kPa) supply.
Relief Capacity: 2 SCFM (3.4 m³/h) at 5 psig (35 kPa) above 20 psig (140 kPa) setpoint.
Weight: 2.1 lb (0.94 kg).
Agency Approvals: CE, FM
Product Highlights
- Service: Oil free, clean dry air filtered to 40 microns.
- Input Signal: 4-20 mA.
- Input Impedance: IP-42: 180 ohms; IP-43 and IP-44: 220 ohms.
- Air Pressure: Minimum: 3 psig (21 kPa) above maximum output; Maximum: 100 psig (700 kPa).
- Linearity: <±0.75% of span.
- Hysteresis: <1% of span.
- Repeatability: <0.5% of span.
- Supply Pressure Sensitivity: <±0.1% of span per psig (<±0.15% of span per 10 kPa).
- Power Requirements: Loop powered.
- Temperature Limits: -20 to 140°F (-30 to 60°C).
- Pressure Connections: 1/4" female NPT.
- Electrical Connection: 1/2" female NPT.
- Air Consumption: 0.03 SCFM (0.5 m³/h) typical.
- Output Capacity: 4.5 SCFM (7.6 m³/h ANR) at 25 psig (175 kPa) supply; 12 SCFM (20 m³/h) at 100 psig (700 kPa) supply.
- Relief Capacity: 2 SCFM (3.4 m³/h) at 5 psig (35 kPa) above 20 psig (140 kPa) setpoint.
- Weight: 2.1 lb (0.94 kg).
- Agency Approvals: CE, FM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Sensors |
|
Product Number
|
IP-42 |
|
Product Name
|
Current To Pressure Transducer, 4-20mA input,3-15 psi output |
|
Device Category
|
Sensor or Transducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Category
Sensor
Sensor Technology
Strain Gauge
Measurement Type
Differential
View Details
Device Category
Sensor or Transducer
Measurement Type
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Device Category
Sensor
Sensor Technology
Piezoelectric
Measurement Type
Differential
View Details
2 suppliers
Device Category
Sensor or Transducer
Measurement Type
Gauge
Signal Output
Analog Voltage
View Details
2 suppliers