NOSHOK, Inc. Heavy Duty Pressure Transducer 750 PSIG 615-750-1-1-2-8

Description
Product Highlights Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc - 3 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non accumulating Temperature Ranges : Compensated : 32 °F to 175 °F (0 °C to 80°C), Effect - ± 0.02 % /°F to zero point and pressure range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 22 °F to 212 °F (-30 °C to 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C) Response Time : 1ms Environmental protection : NEMA 4x, IP65 (IEC 529) Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection Shock : Less than ± 0.05 % Full Scale effect for 100 g's at 20ms on any axis Vibration : Less then ± 0.01 % Full Scale effect for 15 g's at 0 to 2000 Hz on any axis Weight : 7.2 oz
Datasheet
Description
Product Highlights Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc - 3 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non accumulating Temperature Ranges : Compensated : 32 °F to 175 °F (0 °C to 80°C), Effect - ± 0.02 % /°F to zero point and pressure range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 22 °F to 212 °F (-30 °C to 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C) Response Time : 1ms Environmental protection : NEMA 4x, IP65 (IEC 529) Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection Shock : Less than ± 0.05 % Full Scale effect for 100 g's at 20ms on any axis Vibration : Less then ± 0.01 % Full Scale effect for 15 g's at 0 to 2000 Hz on any axis Weight : 7.2 oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pressure Transducer 750 PSIG - 615-750-1-1-2-8 - Transcat, Inc.
Rochester, NY, USA
Heavy Duty Pressure Transducer 750 PSIG
615-750-1-1-2-8
Heavy Duty Pressure Transducer 750 PSIG 615-750-1-1-2-8
Product Highlights Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc - 3 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire Proof Pressure : 1.75 times Full Scale Burst Pressure : 4 times Full Scale Accuracy : ± 0.25% Full Scale Repeatability : ± 0.05% Full Scale Hysteresis : ± 0.1% Full Scale Stability : ± 0.2% Full Scale for 1 year, non accumulating Temperature Ranges : Compensated : 32 °F to 175 °F (0 °C to 80°C), Effect - ± 0.02 % /°F to zero point and pressure range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 22 °F to 212 °F (-30 °C to 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C) Response Time : 1ms Environmental protection : NEMA 4x, IP65 (IEC 529) Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection Shock : Less than ± 0.05 % Full Scale effect for 100 g's at 20ms on any axis Vibration : Less then ± 0.01 % Full Scale effect for 15 g's at 0 to 2000 Hz on any axis Weight : 7.2 oz

Product Highlights

  • Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc - 3 wire, 0 to 5 Vdc - 3 wire, 0 to 10 Vdc - 3 wire
  • Proof Pressure : 1.75 times Full Scale
  • Burst Pressure : 4 times Full Scale
  • Accuracy : ± 0.25% Full Scale
  • Repeatability : ± 0.05% Full Scale
  • Hysteresis : ± 0.1% Full Scale
  • Stability : ± 0.2% Full Scale for 1 year, non accumulating
  • Temperature Ranges : Compensated : 32 °F to 175 °F (0 °C to 80°C), Effect - ± 0.02 % /°F to zero point and pressure range, Storage : - 40 °F to 212 °F (-40 °C to 100 °C), Medium : - 22 °F to 212 °F (-30 °C to 100°C), Ambient : - 20 ° to 175°F (-30 °C to 80 °C)
  • Response Time : 1ms
  • Environmental protection : NEMA 4x, IP65 (IEC 529)
  • Electromagnetic Rating : CE compliant to EMC norm EN61326: 1997/A1: 1998 RFI, EMI and ESD protection
  • Shock : Less than ± 0.05 % Full Scale effect for 100 g's at 20ms on any axis
  • Vibration : Less then ± 0.01 % Full Scale effect for 15 g's at 0 to 2000 Hz on any axis
  • Weight : 7.2 oz
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 615-750-1-1-2-8
Product Name Heavy Duty Pressure Transducer 750 PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data