NOSHOK, Inc. Heavy Duty Pressure Transducer 5000 PSIG 615-5000-1-1-8-8

Description
Product Highlights 0 psig to 50000 psig ± 0.25 % Full Scale (Best fit straight line) 4 mA to 20 mA, 2-wire 1/2" NPT male Hirschmann w/mating connector Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction Span and zero adjustments Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators
Datasheet
Description
Product Highlights 0 psig to 50000 psig ± 0.25 % Full Scale (Best fit straight line) 4 mA to 20 mA, 2-wire 1/2" NPT male Hirschmann w/mating connector Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction Span and zero adjustments Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Pressure Transducer 5000 PSIG - 615-5000-1-1-8-8 - Transcat, Inc.
Rochester, NY, USA
Heavy Duty Pressure Transducer 5000 PSIG
615-5000-1-1-8-8
Heavy Duty Pressure Transducer 5000 PSIG 615-5000-1-1-8-8
Product Highlights 0 psig to 50000 psig ± 0.25 % Full Scale (Best fit straight line) 4 mA to 20 mA, 2-wire 1/2" NPT male Hirschmann w/mating connector Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction Span and zero adjustments Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators

Product Highlights

  • 0 psig to 50000 psig
  • ± 0.25 % Full Scale (Best fit straight line)
  • 4 mA to 20 mA, 2-wire
  • 1/2" NPT male
  • Hirschmann w/mating connector
  • Advanced diffused semiconductor and sputtered thin film sensor for maximum stability
  • High accuracy and long term stability
  • Ranges from vacuum to 120000 psi
  • Corrosion resistant stainless steel construction
  • Span and zero adjustments
  • Compatible with NOSHOK 1800, 1900 and 2000 Series SmartSystem Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 615-5000-1-1-8-8
Product Name Heavy Duty Pressure Transducer 5000 PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
Signal Output Analog Voltage; Analogue, Digital
View Details