Ashcroft Inc. Pressure Transducer, 10"Water XL5F0242ST10IW

Description
Product Highlights Certified 0.25% and 0.5% accuracy 0.1"-50"-H2O pressure ranges CE approved High overpressure protection Flame proof NEMA 2 stainless steel construction Three types of output signals available Easy installation
Datasheet
Description
Product Highlights Certified 0.25% and 0.5% accuracy 0.1"-50"-H2O pressure ranges CE approved High overpressure protection Flame proof NEMA 2 stainless steel construction Three types of output signals available Easy installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 10
Rochester, NY, USA
Pressure Transducer, 10"Water
XL5F0242ST10IW
Pressure Transducer, 10"Water XL5F0242ST10IW
Product Highlights Certified 0.25% and 0.5% accuracy 0.1"-50"-H2O pressure ranges CE approved High overpressure protection Flame proof NEMA 2 stainless steel construction Three types of output signals available Easy installation

Product Highlights

  • Certified 0.25% and 0.5% accuracy
  • 0.1"-50"-H2O pressure ranges
  • CE approved
  • High overpressure protection
  • Flame proof NEMA 2 stainless steel construction
  • Three types of output signals available
  • Easy installation
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number XL5F0242ST10IW
Product Name Pressure Transducer, 10"Water
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1600-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers