NOSHOK, Inc. Pressure Transducer -30"Hg to 30PSIG 200-30/30-2-2-2-1

Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators 30 " to 30 psig ± 0.25% Full Scale 0 Vdc to 5 Vdc, 3 wire 1/4 " NPT Male 36" CABLE
Datasheet
Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators 30 " to 30 psig ± 0.25% Full Scale 0 Vdc to 5 Vdc, 3 wire 1/4 " NPT Male 36" CABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer -30
Rochester, NY, USA
Pressure Transducer -30"Hg to 30PSIG
200-30/30-2-2-2-1
Pressure Transducer -30"Hg to 30PSIG 200-30/30-2-2-2-1
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators 30 " to 30 psig ± 0.25% Full Scale 0 Vdc to 5 Vdc, 3 wire 1/4 " NPT Male 36" CABLE

Product Highlights

  • Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line)
  • Welded stainless steel pressure chamber
  • Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
  • Compact size
  • High alternating load resistance
  • High overpressure protection
  • CE compliant to suppress RFI, EMI and ESD noise interference
  • Compatible with NOSHOK Smart System Indicators
  • 30 " to 30 psig
  • ± 0.25% Full Scale
  • 0 Vdc to 5 Vdc, 3 wire
  • 1/4 " NPT Male
  • 36" CABLE
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 200-30/30-2-2-2-1
Product Name Pressure Transducer -30"Hg to 30PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - FAM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Unamplified
View Details