Ashcroft Inc. Pressure Transducer,750PSI 1/4"NPTM,0-5VDC T27M0205F3750G

Description
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections
Datasheet
Description
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer,750PSI 1/4
Rochester, NY, USA
Pressure Transducer,750PSI 1/4"NPTM,0-5VDC
T27M0205F3750G
Pressure Transducer,750PSI 1/4"NPTM,0-5VDC T27M0205F3750G
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections

Product Highlights

  • Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications
  • 0.25% accuracy class
  • Ranges 30 psi through 20,000 psi
  • Broad temperature capability
  • All-welded pressure construction
  • Proven polysilicon thin film sensor
  • Precision ASIC based electronics
  • High EMI/RFI immunity rating
  • Highly configurable
  • Voltage and current outputs
  • Choice of electrical connections
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number T27M0205F3750G
Product Name Pressure Transducer,750PSI 1/4"NPTM,0-5VDC
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10217277-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Hygienic Solid-State Pressure Sensor - 836PH-D1T1GB20PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details