ASHCROFT INC.
K17M0242F2/100PSI -- PRESSURE TRANSDUCER W/36"CABLE 1/4"NPTM,4-20MA,1.0%A
Ashcroft Inc.
Pressure Transducer w/36"Cable 1/4"NPTM,4-20mA,1.0%A
K17M0242F2/100PSI
Description
Product Highlights
FM approved
Superior long-term stability and repeatability
Stainless steel NEMA 4X enclosure
Current/voltage output
Accuracy 1.0% ±0.040%/°F
Pressure Connection 1/4 NPT-M
Output Signal 4-20mA
Electrical 36? Cable, Shielded, PVC Sheathing
Description
Product Highlights
FM approved
Superior long-term stability and repeatability
Stainless steel NEMA 4X enclosure
Current/voltage output
Accuracy 1.0% ±0.040%/°F
Pressure Connection 1/4 NPT-M
Output Signal 4-20mA
Electrical 36? Cable, Shielded, PVC Sheathing
Datasheet
Suppliers
Product Highlights
FM approved
Superior long-term stability and repeatability
Stainless steel NEMA 4X enclosure
Current/voltage output
Accuracy 1.0% ±0.040%/°F
Pressure Connection 1/4 NPT-M
Output Signal 4-20mA
Electrical 36? Cable, Shielded, PVC Sheathing
Product Highlights
- FM approved
- Superior long-term stability and repeatability
- Stainless steel NEMA 4X enclosure
- Current/voltage output
- Accuracy 1.0% ±0.040%/°F
- Pressure Connection 1/4 NPT-M
- Output Signal 4-20mA
- Electrical 36? Cable, Shielded, PVC Sheathing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Sensors |
|
Product Number
|
K17M0242F2/100PSI |
|
Product Name
|
Pressure Transducer w/36"Cable 1/4"NPTM,4-20mA,1.0%A |
|
Device Category
|
Sensor or Transducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Category
Sensor
Measurement Type
Gauge; Relative
Signal Output
Analog Voltage; Analogue
View Details
Plast-O-Matic Valves, Inc.
Device Category
Sensor or Transducer
Sensor Technology
Mechanical Deflection
Measurement Type
Differential
View Details
Device Category
Sensor or Transducer
Measurement Type
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details