Ashcroft Inc. Pressure Transducer 10,000PSI T2-7-M02-42-EO-10000PSI

Description
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections
Datasheet
Description
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer 10,000PSI - T2-7-M02-42-EO-10000PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Transducer 10,000PSI
T2-7-M02-42-EO-10000PSI
Pressure Transducer 10,000PSI T2-7-M02-42-EO-10000PSI
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections

Product Highlights

  • Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications
  • 0.25% accuracy class
  • Ranges 30 psi through 20,000 psi
  • Broad temperature capability
  • All-welded pressure construction
  • Proven polysilicon thin film sensor
  • Precision ASIC based electronics
  • High EMI/RFI immunity rating
  • Highly configurable
  • Voltage and current outputs
  • Choice of electrical connections
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number T2-7-M02-42-EO-10000PSI
Product Name Pressure Transducer 10,000PSI
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2655846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details