NOSHOK, Inc. Pressure Transducer, 2000 PSI 200-2000-2-2-2-3

Description
Product Highlights Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration Standard gauge ranges from vacuum to 15,000 psi Standard Absolute ranges from 15 psia to 300 psia Accuracy: ±0.5% Full Scale, ±0.25% optional 0-5, 0-10, 1-5, 1-6, 1-11 VDC 3-wire output 10 to 30 VDC, 14 to 30 VDC for 1 to 11 VDC and 0 to 10 VDC unregulated Advanced diffused semi-conductor and sputtered thin film sensor Welded stainless steel pressure chamber High alternating load resistance High overpressure protection Compatible with NoShok Smart System Indicators CE compliant to suppress RFI, EMI and ESD
Description
Product Highlights Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration Standard gauge ranges from vacuum to 15,000 psi Standard Absolute ranges from 15 psia to 300 psia Accuracy: ±0.5% Full Scale, ±0.25% optional 0-5, 0-10, 1-5, 1-6, 1-11 VDC 3-wire output 10 to 30 VDC, 14 to 30 VDC for 1 to 11 VDC and 0 to 10 VDC unregulated Advanced diffused semi-conductor and sputtered thin film sensor Welded stainless steel pressure chamber High alternating load resistance High overpressure protection Compatible with NoShok Smart System Indicators CE compliant to suppress RFI, EMI and ESD

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 2000 PSI - 200-2000-2-2-2-3* - Transcat, Inc.
Rochester, NY, USA
Pressure Transducer, 2000 PSI
200-2000-2-2-2-3*
Pressure Transducer, 2000 PSI 200-2000-2-2-2-3*
Product Highlights Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration Standard gauge ranges from vacuum to 15,000 psi Standard Absolute ranges from 15 psia to 300 psia Accuracy: ±0.5% Full Scale, ±0.25% optional 0-5, 0-10, 1-5, 1-6, 1-11 VDC 3-wire output 10 to 30 VDC, 14 to 30 VDC for 1 to 11 VDC and 0 to 10 VDC unregulated Advanced diffused semi-conductor and sputtered thin film sensor Welded stainless steel pressure chamber High alternating load resistance High overpressure protection Compatible with NoShok Smart System Indicators CE compliant to suppress RFI, EMI and ESD

Product Highlights

  • Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration
  • Standard gauge ranges from vacuum to 15,000 psi
  • Standard Absolute ranges from 15 psia to 300 psia
  • Accuracy: ±0.5% Full Scale, ±0.25% optional
  • 0-5, 0-10, 1-5, 1-6, 1-11 VDC 3-wire output
  • 10 to 30 VDC, 14 to 30 VDC for 1 to 11 VDC and 0 to 10 VDC unregulated
  • Advanced diffused semi-conductor and sputtered thin film sensor
  • Welded stainless steel pressure chamber
  • High alternating load resistance
  • High overpressure protection
  • Compatible with NoShok Smart System Indicators
  • CE compliant to suppress RFI, EMI and ESD
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 200-2000-2-2-2-3*
Product Name Pressure Transducer, 2000 PSI
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data