EXTECH
PT300 -- 300PSI PRESSURE TRANSDUCER
Extech
300psi Pressure Transducer
PT300
Description
Product Highlights
Compact size, NPT thread
Corrosion-resistant brass alloy
Linearized voltage output (0 to 100mV DC)
Description
Product Highlights
Compact size, NPT thread
Corrosion-resistant brass alloy
Linearized voltage output (0 to 100mV DC)
Suppliers
300psi Pressure Transducer
PT300
Product Highlights
Compact size, NPT thread
Corrosion-resistant brass alloy
Linearized voltage output (0 to 100mV DC)
Product Highlights
- Compact size, NPT thread
- Corrosion-resistant brass alloy
- Linearized voltage output (0 to 100mV DC)
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Sensors |
|
Product Number
|
PT300 |
|
Product Name
|
300psi Pressure Transducer |
|
Device Category
|
Sensor or Transducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Category
Sensor
Sensor Technology
Strain Gauge
Measurement Type
Differential
View Details
Device Category
Sensor or Transducer
Measurement Type
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Device Category
Sensor
Sensor Technology
Piezoelectric
Measurement Type
Differential
View Details
2 suppliers
Device Category
Sensor or Transducer
Measurement Type
Compound
Signal Output
Analog Voltage
View Details
2 suppliers