NOSHOK, Inc. Pressure Transducer 0-150 PSIG 200-150-2-5-2-1

Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Datasheet
Description
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer 0-150 PSIG - 200-150-2-5-2-1 - Transcat, Inc.
Rochester, NY, USA
Pressure Transducer 0-150 PSIG
200-150-2-5-2-1
Pressure Transducer 0-150 PSIG 200-150-2-5-2-1
Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to suppress RFI, EMI and ESD noise interference Compatible with NOSHOK Smart System Indicators

Product Highlights

  • Accuracy up to ±0.25 % Full
  • Scale (Best Fit Straight Line)
  • Welded stainless steel pressure chamber
  • Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability
  • Compact size
  • High alternating load resistance
  • High overpressure protection
  • CE compliant to suppress
  • RFI, EMI and ESD noise interference
  • Compatible with NOSHOK Smart System Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 200-150-2-5-2-1
Product Name Pressure Transducer 0-150 PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218509-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1445-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers