Newport Electronics, Inc. Pressure Transducer w/Free Downloadable Software,0-15PSIG PX409-015GUSBH

Description
Product Highlights 0 to 15 psig Range USB Pressure Transducer with free downloadable software Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock to 1-Week on Most Models Excellent Long Term Stability USB 2.0 and Below Compatible Standard USB Connector Termination Shock and Vibration Rated Ruggedized with Secondary Containment
Description
Product Highlights 0 to 15 psig Range USB Pressure Transducer with free downloadable software Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock to 1-Week on Most Models Excellent Long Term Stability USB 2.0 and Below Compatible Standard USB Connector Termination Shock and Vibration Rated Ruggedized with Secondary Containment

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer w/Free Downloadable Software,0-15PSIG - PX409-015GUSBH - Transcat, Inc.
Rochester, NY, USA
Pressure Transducer w/Free Downloadable Software,0-15PSIG
PX409-015GUSBH
Pressure Transducer w/Free Downloadable Software,0-15PSIG PX409-015GUSBH
Product Highlights 0 to 15 psig Range USB Pressure Transducer with free downloadable software Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock to 1-Week on Most Models Excellent Long Term Stability USB 2.0 and Below Compatible Standard USB Connector Termination Shock and Vibration Rated Ruggedized with Secondary Containment

Product Highlights

  • 0 to 15 psig Range USB Pressure Transducer with free downloadable software
  • Micro-Machined Silicon Sensor
  • 316L SS Wetted Parts
  • High ±0.08% Accuracy, Typical (0.14% Maximum)
  • Fast Delivery! Stock to 1-Week on Most Models
  • Excellent Long Term Stability
  • USB 2.0 and Below Compatible
  • Standard USB Connector Termination
  • Shock and Vibration Rated
  • Ruggedized with Secondary Containment
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number PX409-015GUSBH
Product Name Pressure Transducer w/Free Downloadable Software,0-15PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214064-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
Pressure Sensor ICs - 2605227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 43.51 psi (30.62 m H2O)
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with display - PN3097 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
2 suppliers