Ashcroft Inc. Pressure Transducer w/3ft.Lead 10PSIG,1/2"NPTM,4-20mA,1%A A2XCM0442C210#G

Description
Product Highlights Choice of 1.0, 0.5 or 0.25% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark is standard 17-4 pH and 316L SS sensors available 304 SS case in standard, welded or explosion proof construction Six output signals to choose from
Description
Product Highlights Choice of 1.0, 0.5 or 0.25% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark is standard 17-4 pH and 316L SS sensors available 304 SS case in standard, welded or explosion proof construction Six output signals to choose from

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer w/3ft.Lead 10PSIG,1/2
Rochester, NY, USA
Pressure Transducer w/3ft.Lead 10PSIG,1/2"NPTM,4-20mA,1%A
A2XCM0442C210#G
Pressure Transducer w/3ft.Lead 10PSIG,1/2"NPTM,4-20mA,1%A A2XCM0442C210#G
Product Highlights Choice of 1.0, 0.5 or 0.25% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark is standard 17-4 pH and 316L SS sensors available 304 SS case in standard, welded or explosion proof construction Six output signals to choose from

Product Highlights

  • Choice of 1.0, 0.5 or 0.25% accuracy
  • Pressure ranges from 5 psi through 10,000 psi
  • CE mark is standard
  • 17-4 pH and 316L SS sensors available
  • 304 SS case in standard, welded or explosion proof construction
  • Six output signals to choose from
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number A2XCM0442C210#G
Product Name Pressure Transducer w/3ft.Lead 10PSIG,1/2"NPTM,4-20mA,1%A
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10200689-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2NMGB30PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details