NOSHOK, Inc. Pressure Transducer, 0-200 PSIG 300-200-1-1-2-36

Description
Product Highlights Rugged, compact transducer at an affordable price Ideal for dynamic or static measurement in general industrial applications where space is limited and durability is essential Ranges from 0 psi to 15 psi through 0 psi to 10,000 psi Standard absolute ranges from 15 psia to 200 psia High quality stainless steel construction for compatibility with chemically aggressive media All welded design with no internal seals increases resistance to mechanical stress, shock and vibration Wide variety of electrical & mechanical connections and outputs available Excellent EMC-protection compliant with EN 61326 - ideal for areas where RFI, EMI, or ESD signals are present RoHS compliant
Datasheet
Description
Product Highlights Rugged, compact transducer at an affordable price Ideal for dynamic or static measurement in general industrial applications where space is limited and durability is essential Ranges from 0 psi to 15 psi through 0 psi to 10,000 psi Standard absolute ranges from 15 psia to 200 psia High quality stainless steel construction for compatibility with chemically aggressive media All welded design with no internal seals increases resistance to mechanical stress, shock and vibration Wide variety of electrical & mechanical connections and outputs available Excellent EMC-protection compliant with EN 61326 - ideal for areas where RFI, EMI, or ESD signals are present RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 0-200 PSIG - 300-200-1-1-2-36 - Transcat, Inc.
Rochester, NY, USA
Pressure Transducer, 0-200 PSIG
300-200-1-1-2-36
Pressure Transducer, 0-200 PSIG 300-200-1-1-2-36
Product Highlights Rugged, compact transducer at an affordable price Ideal for dynamic or static measurement in general industrial applications where space is limited and durability is essential Ranges from 0 psi to 15 psi through 0 psi to 10,000 psi Standard absolute ranges from 15 psia to 200 psia High quality stainless steel construction for compatibility with chemically aggressive media All welded design with no internal seals increases resistance to mechanical stress, shock and vibration Wide variety of electrical & mechanical connections and outputs available Excellent EMC-protection compliant with EN 61326 - ideal for areas where RFI, EMI, or ESD signals are present RoHS compliant

Product Highlights

  • Rugged, compact transducer at an affordable price
  • Ideal for dynamic or static measurement in general industrial applications where space is limited and durability is essential
  • Ranges from 0 psi to 15 psi through 0 psi to 10,000 psi
  • Standard absolute ranges from 15 psia to 200 psia
  • High quality stainless steel construction for compatibility with chemically aggressive media
  • All welded design with no internal seals increases resistance to mechanical stress, shock and vibration
  • Wide variety of electrical & mechanical connections and outputs available
  • Excellent EMC-protection compliant with EN 61326 - ideal for areas where RFI, EMI, or ESD signals are present
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number 300-200-1-1-2-36
Product Name Pressure Transducer, 0-200 PSIG
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-11 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details